The S9714A-Z4J120-P is a 120-teeth, 120-diametral pitch, 20° pressure angle anti-backlash spur gear made of 303 stainless steel with a clamp-type hub and a 0.1248 inch (1/8 inch) bore. It has a pitch diameter of 1.0000 inch and an outside diameter of 1.017 inch. The gear is supplied with a set screw and is designed for applications requiring minimal backlash. The hub style is clamp type, designated by code 4, and the gear material is 303 stainless steel, as indicated by the material code A.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4J120-P |
| Product Name | 120 DP, 120 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 120 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |