Mini-Lash spur gear with 110 teeth, 120 pitch, and 20° pressure angle, available in 303 stainless steel with a .1873 inch bore and clamp-type hub. Face width is .104 inch. Hub style code 4 corresponds to a clamp type with a 0.375 inch outer diameter. The gear has a pitch diameter of 0.9167 inch and an outer diameter of 0.933 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4J110-P |
| Product Name | 120 DP, 110 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 110 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |