The S9714A-Z4J090AP is a 90-tooth, 120-diametral pitch, 20° pressure angle anti-backlash spur gear in the Mini-Lash series, with a 0.1873 inch (3/16 inch) bore, clamp-type hub, and 303 stainless steel gear construction. The gear has a pitch diameter of 0.7500 inches and an outer diameter of 0.767 inches. The hub is designed for clamp mounting with a set screw, and the spring is made of 302 stainless steel in torsion spring temper. The gear is anodized before cutting if made from 2024-T4 or -T351 aluminum alloy, but this variant uses stainless steel. The part conforms to AGMA 10 standards and has a face width of 0.104 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4J090AP |
| Product Name | 120 DP, 90 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 90 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |