The S9714A-Z4J090-P is a 120 pitch, 90-tooth, 20° pressure angle anti-backlash spur gear with a 0.1873 inch (3/16 inch) bore, clamp-type hub, and 303 stainless steel gear material. The gear has a pitch diameter of 0.7500 inches and an outside diameter of 0.767 inches. The hub is designed for clamping and includes a set screw for securing to the shaft. The spring and hub are constructed from 302 and 303 stainless steel respectively, with the gear anodized if aluminum. The part is part of the Mini-Lash Gears series, available with pin or clamp hubs and bore sizes of 1/8, 3/16, or 1/4 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4J090-P |
| Product Name | 120 DP, 90 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 90 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |