The S9714A-Z4J085AP is a 120-pitch, 20° pressure angle anti-backlash spur gear with 85 teeth and a 0.1248-inch bore, made from 303 stainless steel with a clamp-type hub. It has a pitch diameter of 0.7083 inches and an outside diameter of 0.725 inches. The gear uses a torsion spring made of 302 stainless steel, and the hub is machined from 303 stainless steel. The face width is 0.104 inches and the hub is designed for a 0.1248-inch bore. The gear is anodized before cutting if aluminum, but this variant is stainless steel.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4J085AP |
| Product Name | 120 DP, 85 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 85 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |