The S9714A-Z4J080AP is a 120-pitch, 20° pressure angle anti-backlash spur gear in the Mini-Lash series, with a bore diameter of 0.1248 inch (1/8 inch), 80 teeth, and a clamp-type hub. The gear is made of 303 stainless steel, and the hub is secured via a clamp mechanism with a 0.312 inch outer diameter. The face width is 0.104 inch, consistent with the series design. The spring and hub materials are 302 and 303 stainless steel respectively, per the series specifications.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4J080AP |
| Product Name | 120 DP, 80 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |