The S9714A-Z4J080-P is a 120 pitch, 80-tooth, anti-backlash spur gear with a 20° pressure angle, designed for minimal backlash in precision applications. It features a 0.1248 inch bore, a 0.6667 inch pitch diameter, and a 0.683 inch outer diameter. The gear is made from 303 stainless steel with a clamp-type hub and a 0.104 inch face width. The hub is secured via a clamp mechanism, and the spring is 302 stainless steel in torsion spring temper. The component is built to ANSI/AGMA standards as referenced by its 120 pitch designation and 20° pressure angle.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4J080-P |
| Product Name | 120 DP, 80 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |