The S9714A-Z4J070AP is a 120 pitch, 20° pressure angle anti-backlash spur gear in the Mini-Lash series, featuring a 0.5833-inch pitch diameter and 0.600-inch outside diameter, with a 0.1873-inch bore (3/16 inch), clamp-type hub, and 303 stainless steel gear material. The gear is designed for minimal backlash and includes a torsion spring mechanism with 302 stainless steel springs. The hub style is clamp type, corresponding to code 4, and the part is manufactured from anodized 2024-T4 or -T351 aluminum alloy or 303 stainless steel as standard. The face width is 0.104 inch, and the bore tolerance is +0.0005/−0.0000 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4J070AP |
| Product Name | 120 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 70 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |