The S9714A-Z4J060AP is a 120-pitch, 20° pressure angle mini-lash spur gear in the 303 stainless steel series, featuring a 1/8-inch bore and clamp-type hub. It has 60 teeth, a pitch diameter of 0.5000 inches, and an outer diameter of 0.517 inches. The gear is designed for anti-backlash applications with a 0.104-inch face width. Hubs are 303 stainless steel, and springs are 302 stainless steel, torsion type in spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4J060AP |
| Product Name | 120 DP, 60 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 60 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |