The S9714A-Z4H118AP is a 118-tooth, 96-pitch, 20° pressure angle anti-backlash spur gear in the Mini-Lash series, with a 0.1873 inch (3/16 inch) bore, clamp-type hub, and 303 stainless steel gear material. It has a pitch diameter of 1.2292 inches, an outer diameter of 1.250 inches, and a face width of 0.104 inches. The hub is designed for clamp-style mounting with a set screw, and the gear is manufactured from 303 stainless steel with a torsion spring of 302 stainless steel for anti-backlash function.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4H118AP |
| Product Name | 96 DP, 118 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 118 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |