The S9714A-Z4H096AP is a 96-tooth, 96-pitch anti-backlash spur gear with a 20° pressure angle, featuring a 0.1873 inch (3/16 inch) bore and clamp-type hub. It is made of 303 stainless steel for the gear and hub, with a 302 stainless steel torsion spring. The pitch diameter is 1.0000 inch and the outside diameter is 1.021 inch. The face width is 0.104 inch. The design accommodates standard set screws and is suitable for applications requiring minimal backlash.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4H096AP |
| Product Name | 96 DP, 96 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 96 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |