The S9714A-Z4H080AP is a Mini-Lash gear in the 96 pitch series with 80 teeth, a 0.8333 in pitch diameter, and a 0.854 in outer diameter. It has a 0.1873 in (3/16 in) bore and a clamp-type hub. The gear is made from 303 stainless steel with a 20° pressure angle and a 0.104 in face width. The hub and spring components are also 303 and 302 stainless steel respectively. The gear includes a set screw for mounting.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4H080AP |
| Product Name | 96 DP, 80 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |