S9714A-Z4H080-P is a 96 pitch, 80-tooth anti-backlash spur gear with a 20° pressure angle, 0.8333 inch pitch diameter, and 0.854 inch outer diameter. It features a 0.1873 inch (3/16 inch) bore and a pin-type hub. The gear is made of 303 stainless steel, with a 0.104 inch face width. The hub and spring components are also 303 and 302 stainless steel respectively. The part is compliant with AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4H080-P |
| Product Name | 96 DP, 80 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |