The S9714A-Z4H068AP is a 96-pitch, 68-tooth, anti-backlash spur gear with a 20° pressure angle, designed for precision motion control. It has a 3/16-inch bore and a clamp-type hub with a 0.312-inch diameter. The gear is made of 303 stainless steel, and the hub and torsion spring are also 303 and 302 stainless steel, respectively. It features a 0.104-inch face width and a pitch diameter of 0.7083 inches, with an outer diameter of 0.729 inches. The gear is manufactured to AGMA 10 quality standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4H068AP |
| Product Name | 96 DP, 68 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 68 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |