S9714A-Z4H064-P is a 96 pitch, 64-tooth anti-backlash spur gear with a 20° pressure angle and a 0.1873 inch (3/16 inch) bore, constructed from 303 stainless steel with a pin-type hub. The gear has a pitch diameter of 0.6667 inch and an outside diameter of 0.688 inch. The hub is designed for set screw attachment, and the face width is 0.104 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4H064-P |
| Product Name | 96 DP, 64 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 64 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |