The S9714A-Z4H062AP is a 96-pitch, 62-tooth anti-backlash spur gear with a 20° pressure angle, available in 303 stainless steel or 2024-T4/T351 aluminum alloy with anodized gearing. It features a .1873 inch (3/16 inch) bore and a clamp-style hub, with a face width of .104 inch. The gear hub is secured with a set screw and is designed for use with torsion type 302 stainless steel springs. The pitch diameter is .6458 inch and the outside diameter is .667 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4H062AP |
| Product Name | 96 DP, 62 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 62 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |