The S9714A-Z4H058AP is a 96 pitch, 58-tooth anti-backlash spur gear with a 20° pressure angle, featuring a 0.1873 inch (3/16 inch) bore and a clamp-style hub. It is constructed from 303 stainless steel gear and 302 stainless steel torsion springs, with a hub designed for clamping. The gear has a pitch diameter of 0.6042 inch and an outside diameter of 0.625 inch. The design includes a set screw and a sub-drill for clamp installation, conforming to the Mini-Lash Gear series specifications.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4H058AP |
| Product Name | 96 DP, 58 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 58 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |