The Mini-Lash Gear is a 96-pitch, 20° pressure angle anti-backlash spur gear designed for precision motion control. It is available with 1/8, 3/16, or 1/4 inch bore sizes and features a pin-type hub. The gear is made from 303 stainless steel, while the hub is 303 stainless steel and the spring is 302 stainless steel in torsion, spring temper. For a 58-tooth variant, the pitch diameter is 0.6042 inch and the outer diameter is 0.625 inch. The face width is 0.104 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4H058-P |
| Product Name | 96 DP, 58 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 58 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |