The S9714A-Z4H056-P is a 96 pitch, 20° pressure angle anti-backlash spur gear with 56 teeth and a 3/16 inch bore, made of 303 stainless steel with a pin-type hub. It has a pitch diameter of 0.5833 inches and an outer diameter of 0.604 inches. The gear is designed for use with standard inch bore sizes and features a .104 inch face width. Both the gear and hub are constructed from 303 stainless steel, and the torsion spring is made from 302 stainless steel in spring temper. The part adheres to the Mini-Lash gear series specification and is supplied with a set screw.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4H056-P |
| Product Name | 96 DP, 56 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 56 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |