The S9714A-Z4H052AP is a 96 pitch, 52-tooth anti-backlash spur gear with a 20° pressure angle, featuring a .1248 inch bore and a pin-type hub. It is constructed with 303 stainless steel for both gear and hub, with a 302 stainless steel torsion spring. The gear has a pitch diameter of .5417 inch and an outside diameter of .563 inch, with a face width of .104 inch. Its bore size, hub style, and material composition align with the Mini-Lash Gears series.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4H052AP |
| Product Name | 96 DP, 52 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 52 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |