The S9714A-Z4H052-P is a 96-pitch anti-backlash spur gear with 52 teeth, a 0.5417-inch pitch diameter, and a 0.2498-inch (1/4-inch) bore. It features a clamp-type hub, 20° pressure angle, and a 0.104-inch face width. The gear is made from 303 stainless steel, with a 302 stainless steel torsion spring and a 303 stainless steel hub. The outer diameter is 0.563 inch. The part complies with AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4H052-P |
| Product Name | 96 DP, 52 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 52 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |