The S9714A-Z4H050AP is a 96-pitch anti-backlash spur gear with 50 teeth and a 20° pressure angle, designed for inch-based applications. It features a 3/16-inch bore, pin-type hub, and is made from 303 stainless steel. The gear has a pitch diameter of 0.5208 inches and an outer diameter of 0.542 inches, with a face width of 0.104 inches. The hub is secured by a set screw and complies with AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4H050AP |
| Product Name | 96 DP, 50 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 50 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |