The S9714A-Z4G095AP is a mini-lash spur gear with 95 teeth, 80 pitch, and a 20° pressure angle, designed to reduce backlash in precision applications. It features a .1873 inch bore and a clamp-type hub, constructed from 303 stainless steel for the gear and hub, with a torsion spring of 302 stainless steel in spring temper. The gear has a pitch diameter of 1.1875 inches and an outside diameter of 1.213 inches, with a face width of .104 inches. Anodized aluminum alloy variants are available, but this part uses stainless steel construction.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4G095AP |
| Product Name | 80 DP, 95 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 95 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |