S9714A-Z4G085-P is an 80 pitch, 85-tooth, anti-backlash spur gear with a 20° pressure angle, 1/8 inch bore, and clamp-type hub. The gear is made of 303 stainless steel, and the hub and spring are also 303 and 302 stainless steel respectively. The gear has a pitch diameter of 1.0625 inches and an outside diameter of 1.088 inches. It is designed for use with inch-sized components and features a .104 inch face width.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4G085-P |
| Product Name | 80 DP, 85 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 85 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |