The S9714A-Z4G080AP is a mini-lash spur gear in the 80 pitch series with 80 teeth, a 0.1248 inch bore, and a clamp-type hub, manufactured from 303 stainless steel. It features a 20° pressure angle and a 0.104 inch face width. The gear has a pitch diameter of 1.0000 inches and an outer diameter of 1.025 inches. The hub style is clamp type, corresponding to code 4. The gear and hub materials are consistent with the series: 303 stainless steel, and the spring material is 302 stainless steel in torsion, spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4G080AP |
| Product Name | 80 DP, 80 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |