Stock Drive Products & Sterling Instrument - SDP/SI 80 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9714A-Z4G070-P

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S9714A-Z4G070-P is an anti-backlash spur gear in the Mini-Lash series with 70 teeth, 80 pitch, and a 20° pressure angle. It has a 0.1873 inch (3/16 inch) bore, clamp-type hub, and is made of 303 stainless steel for the gear and hub with a 302 stainless steel torsion spring. The gear has a pitch diameter of 0.8750 inches and an outside diameter of 0.900 inches. The face width is 0.104 inches.

Datasheet Summary
Powered by GS/AI

S9714A-Z4G070-P is an anti-backlash spur gear in the Mini-Lash series with 70 teeth, 80 pitch, and a 20° pressure angle. It has a 0.1873 inch (3/16 inch) bore, clamp-type hub, and is made of 303 stainless steel for the gear and hub with a 302 stainless steel torsion spring. The gear has a pitch diameter of 0.8750 inches and an outside diameter of 0.900 inches. The face width is 0.104 inches.

Suppliers

Company
Product
Description
Supplier Links
80 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S9714A-Z4G070-P - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
80 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S9714A-Z4G070-P
80 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9714A-Z4G070-P
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S9714A-Z4G070-P
Product Name 80 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 70
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 11 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24011 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 11
Design English
View Details
32 D.P., 15 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y32015 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 15
Design English
View Details
48 D.P., 44 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48044 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 44
Design English
View Details
Module 0.75, 75 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 75
Design Metric
View Details