The S9714A-Z4G056AP is an 80-pitch anti-backlash spur gear in the Mini-Lash series, with 56 teeth, a 0.1248 inch bore, and a clamp-type hub. The gear is made of 303 stainless steel, and the hub is also 303 stainless steel, with a 302 stainless steel torsion spring. The pressure angle is 20°, the face width is 0.104 inch, and the pitch diameter is 0.7000 inch with an outside diameter of 0.725 inch. The gear meets AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4G056AP |
| Product Name | 80 DP, 56 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 56 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |