The S9714A-Z4G050AP is a mini-lash spur gear from an 80 pitch series with 50 teeth, a 0.6250 inch pitch diameter, and a 0.650 inch outer diameter. It features a 0.1873 inch (3/16 inch) bore, clamp-type hub, and 303 stainless steel gear construction. The gear has a 20° pressure angle and a 0.104 inch face width. The hub is secured by a set screw, and the spring is made of 302 stainless steel in torsion spring temper. The value is a member of a family of gears offering bore sizes of 1/8, 3/16, and 1/4 inch, with pin or clamp hub styles and gear materials of 303 stainless steel or 2024-T4/T351 aluminum alloy, anodized before cutting.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4G050AP |
| Product Name | 80 DP, 50 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 50 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |