The S9714A-Z4G048-P is a mini-lash spur gear with 48 teeth, 80 pitch, and a 20° pressure angle, designed to minimize backlash in precision drive systems. It features a .1873 inch (3/16 inch) bore, clamp-type hub, and is made from 303 stainless steel with a .104 inch face width. The gear has a pitch diameter of .6000 inches and an outside diameter of .625 inches. The hub style uses a clamp design with the corresponding bore size and is compatible with torsion springs made of 302 stainless steel in spring temper. The gear is manufactured from 303 stainless steel, consistent with the series specification.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4G048-P |
| Product Name | 80 DP, 48 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 48 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |