S9714A-Z4G044AP is a mini-lash spur gear with 44 teeth, a 0.5500 inch pitch diameter, a 0.575 inch outside diameter, and a 0.1873 inch (3/16 inch) bore, featuring a clamp-type hub and made from 303 stainless steel with a 20° pressure angle. The gear has a 0.104 inch face width and is part of a series designed for anti-backlash applications using 80 pitch involute teeth.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4G044AP |
| Product Name | 80 DP, 44 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 44 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |