The S9714A-Z4G040-P is a mini-lash spur gear with 40 teeth, 80 pitch, and a 20° pressure angle, designed to minimize backlash in precision applications. It features a 0.1248 inch (1/8 inch) bore, a 0.104 inch face width, and a 303 stainless steel gear body. The hub is of the clamp type, secured by a clamp style code 4, and the spring is made of 302 stainless steel in torsion spring temper. The gear's pitch diameter is 0.5000 inch, with an outside diameter of 0.525 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4G040-P |
| Product Name | 80 DP, 40 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 40 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |