S9714A-Z4F088AP is a 72-pitch, 20° pressure angle anti-backlash spur gear with 88 teeth and a 0.1873 inch (3/16 inch) bore. The gear is made from 2024-T4 or T351 aluminum alloy, anodized before cutting, and features a clamp-type hub with a 0.437 inch outside diameter. The face width is 0.104 inch, and the bore tolerance is +0.0005 / -0.0000 inch. The spring and hub materials are 302 and 303 stainless steel, respectively. The gear complies with AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4F088AP |
| Product Name | 72 DP, 88 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 88 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |