The S9714A-Z4F084AP is a 72 pitch, 84-tooth, anti-backlash spur gear with a 20° pressure angle, fabricated from 2024-T4 or -T351 aluminum alloy anodized before cutting, and features a 0.2498 inch (1/4 inch) bore. It is equipped with a clamp-type hub, identified by the code 4, and has a pitch diameter of 1.1667 inches and an outside diameter of 1.194 inches. The gear is designed for inch-based systems and incorporates a torsion spring mechanism made of 302 stainless steel. The face width measures 0.104 inches. The part is mounted with a set screw and manufactured to AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4F084AP |
| Product Name | 72 DP, 84 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 84 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |