S9714A-Z4F080-P is a 72 pitch, 80-tooth anti-backlash spur gear with a 20° pressure angle, 0.104 inch face width, and a 0.1873 inch (3/16 inch) bore. It features a pin-type hub, is made from 303 stainless steel for the gear and hub, and uses 302 stainless steel torsion springs. The gear's pitch diameter is 1.1111 inches and outer diameter is 1.139 inches, with a set screw for axial retention. This part belongs to the Mini-Lash Gear series, compatible with 1/8, 3/16, and 1/4 inch bores in pin or clamp hub styles.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4F080-P |
| Product Name | 72 DP, 80 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |