S9714A-Z4F076AP is a 76-tooth, 72-pitch anti-backlash spur gear with a 20° pressure angle, featuring a 0.1873 inch (3/16 inch) bore and clamp-type hub. The gear is made from 303 stainless steel, with a face width of 0.104 inch and an outer diameter of 1.083 inch. The hub is also 303 stainless steel, and the torsion spring is 302 stainless steel in spring temper. The gear is designed for inch-based systems and complies with AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4F076AP |
| Product Name | 72 DP, 76 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 76 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |