The S9714A-Z4F076-P is a 76-tooth, 72-pitch anti-backlash spur gear with a 20° pressure angle, 0.104-inch face width, and a 0.1873-inch (3/16-inch) bore. It has a clamp-type hub and is made of 303 stainless steel gear teeth and 302 stainless steel torsion springs. The hub diameter is 1.0555 inches, and the outer diameter is 1.083 inches. It uses a set screw for retention and complies with AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4F076-P |
| Product Name | 72 DP, 76 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 76 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |