S9714A-Z4F072AP is a 72-tooth, 72-pitch, 20° pressure angle anti-backlash spur gear with a 3/16-inch bore, made from 303 stainless steel with a pin-type hub. The gear has a pitch diameter of 1.0000 inches and an outside diameter of 1.028 inches. The hub features a set screw for shaft retention, and the gear is machined from material that is anodized prior to cutting, as specified for aluminum variants, though the material code confirms stainless steel construction for this model.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4F072AP |
| Product Name | 72 DP, 72 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 72 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |