The S9714A-Z4F066AP is a 72-pitch, 20° pressure angle anti-backlash spur gear in the Mini-Lash series, with 66 teeth, a 3/16-inch bore, and a clamp-type hub. The gear is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting, while the hub is 303 stainless steel and the spring is 302 stainless steel in torsion spring temper. It has a face width of 0.104 inches and an outer diameter of 0.944 inches. The part is available in pin or clamp hub styles with bore sizes of 1/8, 3/16, or 1/4 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4F066AP |
| Product Name | 72 DP, 66 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 66 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |