S9714A-Z4F064AP is a 64-tooth, 72-pitch, 20° pressure angle anti-backlash spur gear with a 0.1873 inch (3/16 inch) bore, made of 303 stainless steel, and featuring a pin-type hub. The gear has a pitch diameter of 0.8889 inch and an outer diameter of 0.917 inch, with a 0.104 inch face width. The spring and hub are also 303 and 302 stainless steel respectively, with torsion spring temper. The gear is designed for applications requiring minimal backlash and is compatible with 1/8, 3/16, or 1/4 inch bore sizes as listed in the series.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4F064AP |
| Product Name | 72 DP, 64 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 64 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |