S9714A-Z4F064-P is a 72 pitch, 20° pressure angle anti-backlash spur gear with 64 teeth, a .1873 inch bore, and a pin-type hub, made from 303 stainless steel. The gear has a pitch diameter of .8889 inch and an outer diameter of .917 inch. It includes a set screw and is designed for use with 72 pitch systems.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4F064-P |
| Product Name | 72 DP, 64 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 64 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |