The S9714A-Z4F054AP is a 72-pitch, 54-tooth anti-backlash spur gear with a 20° pressure angle, featuring a 3/16-inch bore and clamp-type hub. It is constructed with 303 stainless steel gears and 302 stainless steel torsion springs, designed for precise motion control. The gear has a face width of 0.104 inches and an outer diameter of 0.778 inches. The hub style uses a clamp-type design with a sub-drill for mounting.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4F054AP |
| Product Name | 72 DP, 54 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 54 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |