The S971 series comprises 72-pitch, 20° pressure angle anti-backlash spur gears with 303 stainless steel hubs, 302 stainless steel torsion springs, and gears made from either 303 stainless steel or 2024-T4/T351 aluminum alloy, anodized before cutting. Available in 1/8, 3/16, and 1/4 inch bore sizes, the gears use pin-type or clamp-type hubs with corresponding code designations. The S9714A-Z4F048AP variant has a 3/16 inch bore, clamp-type hub (code 5), 48 teeth, and a pitch diameter of 0.6667 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4F048AP |
| Product Name | 72 DP, 48 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 48 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |