S9714A-Z4F046AP is a 72-pitch, 20° pressure angle anti-backlash spur gear with 46 teeth and a 3/16-inch bore, featuring a clamp-type hub and made from 303 stainless steel. The gear has a pitch diameter of 0.6389 inch and an outer diameter of 0.667 inch. The hub design includes a set screw and is intended for use with a sub-drilled bore for clamping.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4F046AP |
| Product Name | 72 DP, 46 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 46 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |