S9714A-Z4F045AP is a 72-pitch, 20° pressure angle anti-backlash spur gear with 45 teeth and a 3/16-inch bore, made of 303 stainless steel with a pin-type hub. The gear has a pitch diameter of 0.6250 inches and an outside diameter of 0.653 inches, and is designed for use with a set screw. The hub style and material specifications align with the S971 series, which includes gears and hubs of 303 stainless steel and torsion springs of 302 stainless steel in spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4F045AP |
| Product Name | 72 DP, 45 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 45 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |