S9714A-Z4F044AP is a 72 pitch, 44-tooth anti-backlash spur gear with a 20° pressure angle and a 3/16 inch bore, made from 303 stainless steel with a pin-type hub. The gear has a pitch diameter of 0.6111 inches and an outside diameter of 0.639 inches. The hub is secured by a set screw, and the gear is designed for use with 72 pitch systems. The gear material is 303 stainless steel, and the hub and spring components are also 303 and 302 stainless steel, respectively.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4F044AP |
| Product Name | 72 DP, 44 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 44 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |