S9714A-Z4F042-P is a 72-pitch anti-backlash spur gear with 42 teeth, a 0.1873 inch bore, and a 20° pressure angle, constructed from 303 stainless steel with a pin-type hub. The gear has a pitch diameter of 0.5833 inches and an outside diameter of 0.611 inches, and it is designed for use with 302 stainless steel torsion springs in the hub assembly.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4F042-P |
| Product Name | 72 DP, 42 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 42 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |