The S9714A-Z4F040AP is a 72-pitch, 40-tooth, anti-backlash spur gear with a 20° pressure angle and a 3/16-inch bore, made from 303 stainless steel with a 0.104-inch face width. It uses a pin-type hub and has a pitch diameter of 0.5555 inches and an outer diameter of 0.583 inches. The gear is designed for applications requiring minimally cramped backlash and is paired with 302 stainless steel torsion springs. The hub style is pin type, as indicated by the part number suffix 4.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4F040AP |
| Product Name | 72 DP, 40 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 40 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |