The S971A series includes anti-backlash spur gears with 72 pitch, 20° pressure angle, and 38 teeth, available with a 0.1873 inch (3/16 inch) bore. The gear is made from 303 stainless steel, and the hub is either pin or clamp type, with pin type code 4. The pitch diameter is 0.5278 inches and the outside diameter is 0.556 inches. The face width is 0.104 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4F038AP |
| Product Name | 72 DP, 38 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 38 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |