S9714A-Z4F038-P is a 72-pitch anti-backlash spur gear with 38 teeth, a 0.1873 inch bore, and a 20° pressure angle, designed for low backlash applications. The gear is made from 303 stainless steel with a 0.104 inch face width, and the hub is of pin type. The gear's pitch diameter is 0.5278 inches and outside diameter is 0.556 inches. The hub-style code indicates a pin-type hub compliant with the series' pin type options. The spring and hub materials are 302 and 303 stainless steel respectively, with torsion-type springs in spring temper. The gear is part of a series that includes variants with 1/8, 3/16, and 1/4 inch bores, and stainless steel or anodized 2024-T4/-T351 aluminum gear material options.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4F038-P |
| Product Name | 72 DP, 38 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 38 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |