The S9714A-Z4F036-P is a 72 pitch, 36-tooth anti-backlash spur gear with a 0.1248 in (1/8 in) bore, pin-type hub, and 20° pressure angle. The gear is made of 303 stainless steel, and the hub and torsion spring are also 303 and 302 stainless steel respectively. The pitch diameter is 0.5000 in and the outside diameter is 0.528 in. It has a face width of 0.104 in and meets AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4F036-P |
| Product Name | 72 DP, 36 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 36 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |